Vishay Intertechnology, Inc. 549 OHM 8W Resistor RNC55J5490BSRE6

Description
RES 549 OHM 1/8W .1% AXIAL Product overview: RNC55J5490BSRE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 549 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 549 OHM, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55J5490BSRE6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 549 OHM 1/8W .1% AXIAL Product overview: RNC55J5490BSRE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 549 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 549 OHM, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55J5490BSRE6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
549 OHM 8W Resistor - 53-RNC55J5490BSRE6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
549 OHM 8W Resistor
53-RNC55J5490BSRE6
549 OHM 8W Resistor 53-RNC55J5490BSRE6
RES 549 OHM 1/8W .1% AXIAL Product overview: RNC55J5490BSRE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 549 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 549 OHM, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55J5490BSRE6 can be used for catalog matching and distributor lookup.

RES 549 OHM 1/8W .1% AXIAL Product overview: RNC55J5490BSRE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 549 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 549 OHM, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55J5490BSRE6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RNC55J5490BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5490BSRE6-ND
Through Hole Resistors RNC55J5490BSRE6-ND
549 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

549 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 549 OHM 1/8W .1% AXIAL - RNC55J5490BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/8W .1% AXIAL
RNC55J5490BSRE6
RES 549 OHM 1/8W .1% AXIAL RNC55J5490BSRE6
RES 549ohm 1/8W .1% AXIAL

RES 549ohm 1/8W .1% AXIAL

Supplier's Site
Laguna Hills, CA, United States
Through Hole Resistors - RNC55J5490BSRE6
793326-RNC55J5490BSRE6
Through Hole Resistors - RNC55J5490BSRE6 793326-RNC55J5490BSRE6
Manufacturer: Vishay Dale Win Source Part Number: 793326-RNC55J5490BSR E6 Series: Military, MIL-PRF-55182/01, RNC55 Packaging: Reel package Operating Temperature Range: -65°C ~ 175°C Features: Military, Moisture Resistant, Weldable Package: Axial Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Resistance (Ohms): 549 Composition: Metal Film Number of Terminations: 2 Family Name: ERC Categories: Resistors Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RC55Y-549RBI CECC 40101-004JY; RNS1/8ECT52R5490B; RNC55J5490BSB1465; RNC55J5490BSBSL65; Introduction Date: June 20, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 793326-RNC55J5490BSRE6
Series: Military, MIL-PRF-55182/01, RNC55
Packaging: Reel package
Operating Temperature Range: -65°C ~ 175°C
Features: Military, Moisture Resistant, Weldable
Package: Axial
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 549
Composition: Metal Film
Number of Terminations: 2
Family Name: ERC
Categories: Resistors
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): RC55Y-549RBI CECC 40101-004JY; RNS1/8ECT52R5490B; RNC55J5490BSB1465; RNC55J5490BSBSL65;
Introduction Date: June 20, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RNC55J5490BSRE6 RNC55J5490BSRE6-ND RNC55J5490BSRE6 793326-RNC55J5490BSRE6
Product Name 549 OHM 8W Resistor Through Hole Resistors RES 549 OHM 1/8W .1% AXIAL Through Hole Resistors - RNC55J5490BSRE6
Mounting / Packaging Axial Axial Leads; Axial Axial Leads
Resistance Range 549 ohms 549 ohms 549 ohms 549 ohms
Operating Temperature -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details