Vishay Intertechnology, Inc. RES 542K OHM 1/8W .1% AXIAL RNC55J5423BSRSL

Description
RES 542Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 542Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 542K OHM 1/8W .1% AXIAL - RNC55J5423BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 542K OHM 1/8W .1% AXIAL
RNC55J5423BSRSL
RES 542K OHM 1/8W .1% AXIAL RNC55J5423BSRSL
RES 542Kohm 1/8W .1% AXIAL

RES 542Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5423BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5423BSRSL-ND
Through Hole Resistors RNC55J5423BSRSL-ND
542 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

542 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5423BSRSL RNC55J5423BSRSL-ND
Product Name RES 542K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 542000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers