Vishay Intertechnology, Inc. RES 54.2K OHM 1/8W .1% AXIAL RNC55J5422BSRSL

Description
RES 54.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 54.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.2K OHM 1/8W .1% AXIAL - RNC55J5422BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.2K OHM 1/8W .1% AXIAL
RNC55J5422BSRSL
RES 54.2K OHM 1/8W .1% AXIAL RNC55J5422BSRSL
RES 54.2Kohm 1/8W .1% AXIAL

RES 54.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5422BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5422BSRSL-ND
Through Hole Resistors RNC55J5422BSRSL-ND
54.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

54.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5422BSRSL RNC55J5422BSRSL-ND
Product Name RES 54.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details