Vishay Intertechnology, Inc. RES 536K OHM 1/8W 1% AXIAL RNC55J5363FMBSL

Description
RES 536Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 536Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536K OHM 1/8W 1% AXIAL - RNC55J5363FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536K OHM 1/8W 1% AXIAL
RNC55J5363FMBSL
RES 536K OHM 1/8W 1% AXIAL RNC55J5363FMBSL
RES 536Kohm 1/8W 1% AXIAL

RES 536Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5363FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5363FMBSL-ND
Through Hole Resistors RNC55J5363FMBSL-ND
536 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

536 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5363FMBSL RNC55J5363FMBSL-ND
Product Name RES 536K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details