Vishay Intertechnology, Inc. Res Metal Film 536K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC55J5363FMB14

Description
Res Metal Film 536K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 536K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 536K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC55J5363FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 536K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC55J5363FMB14
Res Metal Film 536K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC55J5363FMB14
Res Metal Film 536K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 536K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J5363FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5363FMB14-ND
Through Hole Resistors RNC55J5363FMB14-ND
536 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

536 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5363FMB14 RNC55J5363FMB14-ND
Product Name Res Metal Film 536K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details