Vishay Intertechnology, Inc. RES 5.36K OHM 1/8W .1% AXIAL RNC55J5361BSB14

Description
RES 5.36Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.36Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/8W .1% AXIAL - RNC55J5361BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/8W .1% AXIAL
RNC55J5361BSB14
RES 5.36K OHM 1/8W .1% AXIAL RNC55J5361BSB14
RES 5.36Kohm 1/8W .1% AXIAL

RES 5.36Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5361BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5361BSB14-ND
Through Hole Resistors RNC55J5361BSB14-ND
5.36 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.36 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5361BSB14 RNC55J5361BSB14-ND
Product Name RES 5.36K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers