Vishay Intertechnology, Inc. RES 53.3K OHM 1/8W .5% AXIAL RNC55J5332DSB14

Description
RES 53.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 53.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.3K OHM 1/8W .5% AXIAL - RNC55J5332DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.3K OHM 1/8W .5% AXIAL
RNC55J5332DSB14
RES 53.3K OHM 1/8W .5% AXIAL RNC55J5332DSB14
RES 53.3Kohm 1/8W .5% AXIAL

RES 53.3Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5332DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5332DSB14-ND
Through Hole Resistors RNC55J5332DSB14-ND
53.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

53.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J5332DSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J5332DSB14
Through Hole Resistors RNC55J5332DSB14
RES 53.3K OHM 1/8W .5% AXIAL

RES 53.3K OHM 1/8W .5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J5332DSB14 RNC55J5332DSB14-ND RNC55J5332DSB14
Product Name RES 53.3K OHM 1/8W .5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 53300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details