Vishay Intertechnology, Inc. RES 530K OHM 1/8W .1% AXIAL RNC55J5303BSB14

Description
RES 530Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 530Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 530K OHM 1/8W .1% AXIAL - RNC55J5303BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 530K OHM 1/8W .1% AXIAL
RNC55J5303BSB14
RES 530K OHM 1/8W .1% AXIAL RNC55J5303BSB14
RES 530Kohm 1/8W .1% AXIAL

RES 530Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5303BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5303BSB14-ND
Through Hole Resistors RNC55J5303BSB14-ND
530 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

530 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5303BSB14 RNC55J5303BSB14-ND
Product Name RES 530K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 530000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details