Vishay Intertechnology, Inc. RES 530 OHM 1/8W .1% AXIAL RNC55J5300BSBSL

Description
RES 530ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 530ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 530 OHM 1/8W .1% AXIAL - RNC55J5300BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 530 OHM 1/8W .1% AXIAL
RNC55J5300BSBSL
RES 530 OHM 1/8W .1% AXIAL RNC55J5300BSBSL
RES 530ohm 1/8W .1% AXIAL

RES 530ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5300BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5300BSBSL-ND
Through Hole Resistors RNC55J5300BSBSL-ND
530 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

530 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5300BSBSL RNC55J5300BSBSL-ND
Product Name RES 530 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 530 ohms 530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers