The RNC55J5232FSB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specification MIL-PRF-55182. It features a resistance value of 52.3 kΩ with a power rating of 1/8W at 70°C and a tolerance of ±1%. The resistor operates effectively within a temperature range of -65°C to +175°C and has a maximum working voltage of 200V. It exhibits a low noise level of -40 dB and a controlled temperature coefficient of ±25 ppm/°C. The resistor is encapsulated in a specially formulated epoxy for moisture protection and is solderable and weldable, complying with MIL-STD-1276. This product is suitable for applications requiring high reliability and precision in military and aerospace environments.
52.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 52.3K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Resistor,Metal Film,52.3KOhms,200WV
RES 52.3K OHM 1/8W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RNC55J5232FSB14-ND | RNC55J5232FSB14 | 08M4032 | RNC55J5232FSB14 |
| Product Name | Through Hole Resistors | Res Metal Film 52.3K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk | Resistor,metal Film,52.3Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Tolerance | 1 +/- % | 1 to 1.00E-3 +/- % | 1 +/- % |