Vishay Intertechnology, Inc. RES 52.3K OHM 1/8W .1% AXIAL RNC55J5232BRB14

Description
RES 52.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/8W .1% AXIAL - RNC55J5232BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/8W .1% AXIAL
RNC55J5232BRB14
RES 52.3K OHM 1/8W .1% AXIAL RNC55J5232BRB14
RES 52.3Kohm 1/8W .1% AXIAL

RES 52.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5232BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5232BRB14-ND
Through Hole Resistors RNC55J5232BRB14-ND
52.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

52.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5232BRB14 RNC55J5232BRB14-ND
Product Name RES 52.3K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers