Vishay Intertechnology, Inc. Through Hole Resistors RNC55J5200BSB14

Description
520 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
520 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J5200BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5200BSB14-ND
Through Hole Resistors RNC55J5200BSB14-ND
520 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

520 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 520 OHM 1/8W .1% AXIAL - RNC55J5200BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 520 OHM 1/8W .1% AXIAL
RNC55J5200BSB14
RES 520 OHM 1/8W .1% AXIAL RNC55J5200BSB14
RES 520ohm 1/8W .1% AXIAL

RES 520ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5200BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J5200BSB14
Through Hole Resistors RNC55J5200BSB14
RES 520 OHM 1/8W .1% AXIAL

RES 520 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J5200BSB14-ND RNC55J5200BSB14 RNC55J5200BSB14
Product Name Through Hole Resistors RES 520 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 520 ohms 520 ohms 520 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details