Vishay Intertechnology, Inc. Res Metal Film 517K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC55J5173DRRE5

Description
Res Metal Film 517K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 517K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 517K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55J5173DRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 517K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55J5173DRRE5
Res Metal Film 517K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC55J5173DRRE5
Res Metal Film 517K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 517K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55J5173DRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J5173DRRE5TR-ND
Through Hole Resistors 541-RNC55J5173DRRE5TR-ND
517 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

517 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5173DRRE5 541-RNC55J5173DRRE5TR-ND
Product Name Res Metal Film 517K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details