Vishay Intertechnology, Inc. RES 517K OHM 1/8W .1% AXIAL RNC55J5173BSRSL

Description
RES 517Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 517Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 517K OHM 1/8W .1% AXIAL - RNC55J5173BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 517K OHM 1/8W .1% AXIAL
RNC55J5173BSRSL
RES 517K OHM 1/8W .1% AXIAL RNC55J5173BSRSL
RES 517Kohm 1/8W .1% AXIAL

RES 517Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5173BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5173BSRSL-ND
Through Hole Resistors RNC55J5173BSRSL-ND
517 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

517 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5173BSRSL RNC55J5173BSRSL-ND
Product Name RES 517K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 517000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details