Vishay Intertechnology, Inc. RES 51.3K OHM 1/8W .1% AXIAL RNC55J5132BMB14

Description
RES 51.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 51.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.3K OHM 1/8W .1% AXIAL - RNC55J5132BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.3K OHM 1/8W .1% AXIAL
RNC55J5132BMB14
RES 51.3K OHM 1/8W .1% AXIAL RNC55J5132BMB14
RES 51.3Kohm 1/8W .1% AXIAL

RES 51.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5132BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5132BMB14-ND
Through Hole Resistors RNC55J5132BMB14-ND
51.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J5132BMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J5132BMB14
Through Hole Resistors RNC55J5132BMB14
RES 51.3K OHM 1/8W .1% AXIAL

RES 51.3K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J5132BMB14 RNC55J5132BMB14-ND RNC55J5132BMB14
Product Name RES 51.3K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 51300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details