Vishay Intertechnology, Inc. RES 51.2K OHM 1/8W .1% AXIAL RNC55J5122BSB14

Description
RES 51.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 51.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.2K OHM 1/8W .1% AXIAL - RNC55J5122BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.2K OHM 1/8W .1% AXIAL
RNC55J5122BSB14
RES 51.2K OHM 1/8W .1% AXIAL RNC55J5122BSB14
RES 51.2Kohm 1/8W .1% AXIAL

RES 51.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5122BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5122BSB14-ND
Through Hole Resistors RNC55J5122BSB14-ND
51.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J5122BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J5122BSB14
Through Hole Resistors RNC55J5122BSB14
RES 51.2K OHM 1/8W .1% AXIAL

RES 51.2K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J5122BSB14 RNC55J5122BSB14-ND RNC55J5122BSB14
Product Name RES 51.2K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 51200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers