Vishay Intertechnology, Inc. RES 511K OHM 1/8W .5% AXIAL RNC55J5113DSRE6

Description
RES 511Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 511Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 1/8W .5% AXIAL - RNC55J5113DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1/8W .5% AXIAL
RNC55J5113DSRE6
RES 511K OHM 1/8W .5% AXIAL RNC55J5113DSRE6
RES 511Kohm 1/8W .5% AXIAL

RES 511Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5113DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5113DSRE6-ND
Through Hole Resistors RNC55J5113DSRE6-ND
511 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

511 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5113DSRE6 RNC55J5113DSRE6-ND
Product Name RES 511K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers