MF,1/8W,511,1%,25PPM
511 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,511Ohms,200WV,1
RES 511 OHM 1/8W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RNC55J5110FSB14 | RNC55J5110FSB14-ND | 83F1204 | RNC55J5110FSB14 |
| Product Name | MF,1/8W,511,1%,25PPM,S/.001%,BULK | Through Hole Resistors | Resistor,metal Film,511Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay | Through Hole Resistors |
| Tolerance | 1 to 1.00E-3 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | 8 watts | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |