Vishay Intertechnology, Inc. RES 510 OHM 1/8W .1% AXIAL RNC55J5100BSRE6

Description
RES 510ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/8W .1% AXIAL - RNC55J5100BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/8W .1% AXIAL
RNC55J5100BSRE6
RES 510 OHM 1/8W .1% AXIAL RNC55J5100BSRE6
RES 510ohm 1/8W .1% AXIAL

RES 510ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5100BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5100BSRE6-ND
Through Hole Resistors RNC55J5100BSRE6-ND
510 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J5100BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J5100BSRE6
Through Hole Resistors RNC55J5100BSRE6
RES 510 OHM 1/8W .1% AXIAL

RES 510 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J5100BSRE6 RNC55J5100BSRE6-ND RNC55J5100BSRE6
Product Name RES 510 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 510 ohms 510 ohms 510 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details