Vishay Intertechnology, Inc. Through Hole Resistors RNC55J50R9FSB14

Description
50.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
50.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J50R9FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J50R9FSB14-ND
Through Hole Resistors RNC55J50R9FSB14-ND
50.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

50.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 50.9 OHM 1/8W 1% AXIAL - RNC55J50R9FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.9 OHM 1/8W 1% AXIAL
RNC55J50R9FSB14
RES 50.9 OHM 1/8W 1% AXIAL RNC55J50R9FSB14
RES 50.9ohm 1/8W 1% AXIAL

RES 50.9ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J50R9FSB14-ND RNC55J50R9FSB14
Product Name Through Hole Resistors RES 50.9 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 50.9 ohms 50.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details