Vishay Intertechnology, Inc. RES 50.5 OHM 1/8W .1% AXIAL RNC55J50R5BRB14

Description
RES 50.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 50.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5 OHM 1/8W .1% AXIAL - RNC55J50R5BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5 OHM 1/8W .1% AXIAL
RNC55J50R5BRB14
RES 50.5 OHM 1/8W .1% AXIAL RNC55J50R5BRB14
RES 50.5ohm 1/8W .1% AXIAL

RES 50.5ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J50R5BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J50R5BRB14-ND
Through Hole Resistors RNC55J50R5BRB14-ND
50.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

50.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J50R5BRB14 RNC55J50R5BRB14-ND
Product Name RES 50.5 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50.5 ohms 50.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers