Vishay Intertechnology, Inc. RES 50.3 OHM 1/8W .1% AXIAL RNC55J50R3BSB14

Description
RES 50.3ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 50.3ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.3 OHM 1/8W .1% AXIAL - RNC55J50R3BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.3 OHM 1/8W .1% AXIAL
RNC55J50R3BSB14
RES 50.3 OHM 1/8W .1% AXIAL RNC55J50R3BSB14
RES 50.3ohm 1/8W .1% AXIAL

RES 50.3ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J50R3BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J50R3BSB14-ND
Through Hole Resistors RNC55J50R3BSB14-ND
50.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

50.3 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J50R3BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J50R3BSB14
Through Hole Resistors RNC55J50R3BSB14
RES 50.3 OHM 1/8W .1% AXIAL

RES 50.3 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J50R3BSB14 RNC55J50R3BSB14-ND RNC55J50R3BSB14
Product Name RES 50.3 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 50.3 ohms 50.3 ohms 50.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details