Vishay Intertechnology, Inc. MF,1/8W,505,.1%,25PPM,S/.001%,BULK RNC55J5050BSB14

Description
MF,1/8W,505,.1%,25PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,505,.1%,25PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,505,.1%,25PPM,S/.001%,BULK - RNC55J5050BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,505,.1%,25PPM,S/.001%,BULK
RNC55J5050BSB14
MF,1/8W,505,.1%,25PPM,S/.001%,BULK RNC55J5050BSB14
MF,1/8W,505,.1%,25PP M,S/.001%,BULK

MF,1/8W,505,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J5050BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5050BSB14-ND
Through Hole Resistors RNC55J5050BSB14-ND
505 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

505 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J5050BSB14 RNC55J5050BSB14-ND
Product Name MF,1/8W,505,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers