Vishay Intertechnology, Inc. RES 5K OHM 1/8W .5% AXIAL RNC55J5001DSB14

Description
RES 5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 1/8W .5% AXIAL - RNC55J5001DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1/8W .5% AXIAL
RNC55J5001DSB14
RES 5K OHM 1/8W .5% AXIAL RNC55J5001DSB14
RES 5Kohm 1/8W .5% AXIAL

RES 5Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5001DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5001DSB14-ND
Through Hole Resistors RNC55J5001DSB14-ND
5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J5001DSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J5001DSB14
Through Hole Resistors RNC55J5001DSB14
RES 5K OHM 1/8W .5% AXIAL

RES 5K OHM 1/8W .5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J5001DSB14 RNC55J5001DSB14-ND RNC55J5001DSB14
Product Name RES 5K OHM 1/8W .5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers