Vishay Intertechnology, Inc. Through Hole Resistors RNC55J5001BSB14

Description
5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J5001BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J5001BSB14-ND
Through Hole Resistors RNC55J5001BSB14-ND
5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 5K OHM 1/8W .1% AXIAL - RNC55J5001BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1/8W .1% AXIAL
RNC55J5001BSB14
RES 5K OHM 1/8W .1% AXIAL RNC55J5001BSB14
RES 5Kohm 1/8W .1% AXIAL

RES 5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J5001BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J5001BSB14
Through Hole Resistors RNC55J5001BSB14
RES 5K OHM 1/8W .1% AXIAL

RES 5K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J5001BSB14-ND RNC55J5001BSB14 RNC55J5001BSB14
Product Name Through Hole Resistors RES 5K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details