Vishay Intertechnology, Inc. RES 49.9 OHM 1/8W .5% AXIAL RNC55J49R9DRRE6

Description
RES 49.9ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 1/8W .5% AXIAL - RNC55J49R9DRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 1/8W .5% AXIAL
RNC55J49R9DRRE6
RES 49.9 OHM 1/8W .5% AXIAL RNC55J49R9DRRE6
RES 49.9ohm 1/8W .5% AXIAL

RES 49.9ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J49R9DRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J49R9DRRE6-ND
Through Hole Resistors RNC55J49R9DRRE6-ND
49.9 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J49R9DRRE6 RNC55J49R9DRRE6-ND
Product Name RES 49.9 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details