Vishay Precision Group Erc-55 4.81K .1% T-9 Rnc55J4811Br Re5 Vishay RNC55J4811BRRE5

Description
ERC-55 4.81K .1% T-9 RNC55J4811BR RE5
Description
ERC-55 4.81K .1% T-9 RNC55J4811BR RE5

Suppliers

Company
Product
Description
Supplier Links
Erc-55 4.81K .1% T-9 Rnc55J4811Br Re5 Vishay - 05AC6908 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 4.81K .1% T-9 Rnc55J4811Br Re5 Vishay
05AC6908
Erc-55 4.81K .1% T-9 Rnc55J4811Br Re5 Vishay 05AC6908
ERC-55 4.81K .1% T-9 RNC55J4811BR RE5

ERC-55 4.81K .1% T-9 RNC55J4811BR RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC6908
Product Name Erc-55 4.81K .1% T-9 Rnc55J4811Br Re5 Vishay
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details