Vishay Precision Group RES 46.4K OHM 1/8W 1% AXIAL RNC55J4642FSRE6

Description
RES 46.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/8W 1% AXIAL - RNC55J4642FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/8W 1% AXIAL
RNC55J4642FSRE6
RES 46.4K OHM 1/8W 1% AXIAL RNC55J4642FSRE6
RES 46.4Kohm 1/8W 1% AXIAL

RES 46.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4642FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4642FSRE6-ND
Through Hole Resistors RNC55J4642FSRE6-ND
46.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,46.4Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M3711 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,46.4Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M3711
Resistor,metal Film,46.4Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M3711
Resistor,Metal Film,46.4KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,46.4KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J4642FSRE6 RNC55J4642FSRE6-ND 08M3711
Product Name RES 46.4K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,46.4Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details