Vishay Intertechnology, Inc. RES 46.4K OHM 1/8W .5% AXIAL RNC55J4642DRRSL

Description
RES 46.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 46.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/8W .5% AXIAL - RNC55J4642DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/8W .5% AXIAL
RNC55J4642DRRSL
RES 46.4K OHM 1/8W .5% AXIAL RNC55J4642DRRSL
RES 46.4Kohm 1/8W .5% AXIAL

RES 46.4Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4642DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4642DRRSL-ND
Through Hole Resistors RNC55J4642DRRSL-ND
46.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

46.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4642DRRSL RNC55J4642DRRSL-ND
Product Name RES 46.4K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details