Vishay Intertechnology, Inc. RES 46.4K OHM 1/8W .1% AXIAL RNC55J4642BSBSL

Description
RES 46.4Kohm 1/8W .1% AXIAL
Request a Quote
Description
RES 46.4Kohm 1/8W .1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 46.4K OHM 1/8W .1% AXIAL - RNC55J4642BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4K OHM 1/8W .1% AXIAL
RNC55J4642BSBSL
RES 46.4K OHM 1/8W .1% AXIAL RNC55J4642BSBSL
RES 46.4Kohm 1/8W .1% AXIAL

RES 46.4Kohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNC55J4642BSBSL
Product Name RES 46.4K OHM 1/8W .1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details