4.64 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
MF,1/8W,4.64K ,1%,25PPM,S/.001%,BU
RES 4.64K OHM 1/8W 1% AXIAL
Resistor,Metal Film,4.64KOhms,200WV
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RNC55J4641FSB14-ND | RNC55J4641FSB14 | RNC55J4641FSB14 | 08M3700 |
| Product Name | Through Hole Resistors | MF,1/8W,4.64K ,1%,25PPM,S/.001%,BULK | Through Hole Resistors | Resistor,metal Film,4.64Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Tolerance | 1 +/- % | 1 to 1.00E-3 +/- % | 1 +/- % |