Vishay Intertechnology, Inc. RES 4.64K OHM 1/8W .5% AXIAL RNC55J4641DPBSL

Description
RES 4.64Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.64Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/8W .5% AXIAL - RNC55J4641DPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/8W .5% AXIAL
RNC55J4641DPBSL
RES 4.64K OHM 1/8W .5% AXIAL RNC55J4641DPBSL
RES 4.64Kohm 1/8W .5% AXIAL

RES 4.64Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4641DPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4641DPBSL-ND
Through Hole Resistors RNC55J4641DPBSL-ND
4.64 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.64 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4641DPBSL RNC55J4641DPBSL-ND
Product Name RES 4.64K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4640 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details