Vishay Intertechnology, Inc. MF,1/8W,45.9,.1%,25PPM,S/.001%,BULK RNC55J45R9BSB14

Description
MF,1/8W,45.9,.1%,25P PM,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,45.9,.1%,25P PM,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,45.9,.1%,25PPM,S/.001%,BULK - RNC55J45R9BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,45.9,.1%,25PPM,S/.001%,BULK
RNC55J45R9BSB14
MF,1/8W,45.9,.1%,25PPM,S/.001%,BULK RNC55J45R9BSB14
MF,1/8W,45.9,.1%,25P PM,S/.001%,BULK

MF,1/8W,45.9,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J45R9BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J45R9BSB14-ND
Through Hole Resistors RNC55J45R9BSB14-ND
45.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J45R9BSB14 RNC55J45R9BSB14-ND
Product Name MF,1/8W,45.9,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers