Vishay Precision Group RES 45.3 OHM 1/8W 1% AXIAL RNC55J45R3FSB14

Description
RES 45.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 45.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3 OHM 1/8W 1% AXIAL - RNC55J45R3FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 1/8W 1% AXIAL
RNC55J45R3FSB14
RES 45.3 OHM 1/8W 1% AXIAL RNC55J45R3FSB14
RES 45.3ohm 1/8W 1% AXIAL

RES 45.3ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J45R3FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J45R3FSB14-ND
Through Hole Resistors RNC55J45R3FSB14-ND
45.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J45R3FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J45R3FSB14
Through Hole Resistors RNC55J45R3FSB14
RES 45.3 OHM 1/8W 1% AXIAL

RES 45.3 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet
Resistor,metal Film,45.3Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M3627 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,45.3Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M3627
Resistor,metal Film,45.3Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M3627
Resistor,Metal Film,45.3Ohms,200WV, 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,45.3Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55J45R3FSB14 RNC55J45R3FSB14-ND RNC55J45R3FSB14 08M3627
Product Name RES 45.3 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors Resistor,metal Film,45.3Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details