Vishay Intertechnology, Inc. Res Metal Film 459 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J4590DSB14

Description
Res Metal Film 459 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 459 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 459 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55J4590DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 459 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55J4590DSB14
Res Metal Film 459 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J4590DSB14
Res Metal Film 459 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 459 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J4590DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4590DSB14-ND
Through Hole Resistors RNC55J4590DSB14-ND
459 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

459 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4590DSB14 RNC55J4590DSB14-ND
Product Name Res Metal Film 459 Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details