Vishay Intertechnology, Inc. RES 45.3K OHM 1/8W .5% AXIAL RNC55J4532DSBSL

Description
RES 45.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 45.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/8W .5% AXIAL - RNC55J4532DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/8W .5% AXIAL
RNC55J4532DSBSL
RES 45.3K OHM 1/8W .5% AXIAL RNC55J4532DSBSL
RES 45.3Kohm 1/8W .5% AXIAL

RES 45.3Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4532DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4532DSBSL-ND
Through Hole Resistors RNC55J4532DSBSL-ND
45.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

45.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4532DSBSL RNC55J4532DSBSL-ND
Product Name RES 45.3K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 45300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers