Vishay Intertechnology, Inc. RES 4.53K OHM 1/8W 1% AXIAL RNC55J4531FSRSL

Description
RES 4.53Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.53Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1/8W 1% AXIAL - RNC55J4531FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/8W 1% AXIAL
RNC55J4531FSRSL
RES 4.53K OHM 1/8W 1% AXIAL RNC55J4531FSRSL
RES 4.53Kohm 1/8W 1% AXIAL

RES 4.53Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4531FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4531FSRSL-ND
Through Hole Resistors RNC55J4531FSRSL-ND
4.53 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.53 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4531FSRSL RNC55J4531FSRSL-ND
Product Name RES 4.53K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details