Vishay Intertechnology, Inc. RES 4.53K OHM 1/8W 1% AXIAL RNC55J4531FSB14

Description
RES 4.53Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.53Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1/8W 1% AXIAL - RNC55J4531FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/8W 1% AXIAL
RNC55J4531FSB14
RES 4.53K OHM 1/8W 1% AXIAL RNC55J4531FSB14
RES 4.53Kohm 1/8W 1% AXIAL

RES 4.53Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4531FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4531FSB14-ND
Through Hole Resistors RNC55J4531FSB14-ND
4.53 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.53 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J4531FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J4531FSB14
Through Hole Resistors RNC55J4531FSB14
RES 4.53K OHM 1/8W 1% AXIAL

RES 4.53K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J4531FSB14 RNC55J4531FSB14-ND RNC55J4531FSB14
Product Name RES 4.53K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details