Vishay Intertechnology, Inc. RES 453 OHM 1/8W .1% AXIAL RNC55J4530BSBSL

Description
RES 453ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/8W .1% AXIAL - RNC55J4530BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/8W .1% AXIAL
RNC55J4530BSBSL
RES 453 OHM 1/8W .1% AXIAL RNC55J4530BSBSL
RES 453ohm 1/8W .1% AXIAL

RES 453ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4530BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4530BSBSL-ND
Through Hole Resistors RNC55J4530BSBSL-ND
453 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

453 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4530BSBSL RNC55J4530BSBSL-ND
Product Name RES 453 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details