Vishay Intertechnology, Inc. RES 450 OHM 1/8W .1% AXIAL RNC55J4500BSRE6

Description
RES 450ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 450ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 450 OHM 1/8W .1% AXIAL - RNC55J4500BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 450 OHM 1/8W .1% AXIAL
RNC55J4500BSRE6
RES 450 OHM 1/8W .1% AXIAL RNC55J4500BSRE6
RES 450ohm 1/8W .1% AXIAL

RES 450ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4500BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4500BSRE6-ND
Through Hole Resistors RNC55J4500BSRE6-ND
450 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

450 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J4500BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J4500BSRE6
Through Hole Resistors RNC55J4500BSRE6
RES 450 OHM 1/8W .1% AXIAL

RES 450 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J4500BSRE6 RNC55J4500BSRE6-ND RNC55J4500BSRE6
Product Name RES 450 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 450 ohms 450 ohms 450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details