Vishay Precision Group Res Metal Film 44.2 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J44R2FSB14

Description
Res Metal Film 44.2 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 44.2 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 44.2 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55J44R2FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 44.2 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55J44R2FSB14
Res Metal Film 44.2 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J44R2FSB14
Res Metal Film 44.2 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 44.2 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J44R2FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J44R2FSB14-ND
Through Hole Resistors RNC55J44R2FSB14-ND
44.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J44R2FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J44R2FSB14
Through Hole Resistors RNC55J44R2FSB14
RES 44.2 OHM 1/8W 1% AXIAL

RES 44.2 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet
Resistor,metal Film,44.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M3572 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,44.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M3572
Resistor,metal Film,44.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M3572
Resistor,Metal Film,44.2Ohms,200WV, 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,44.2Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55J44R2FSB14 RNC55J44R2FSB14-ND RNC55J44R2FSB14 08M3572
Product Name Res Metal Film 44.2 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors Resistor,metal Film,44.2Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details