Vishay Intertechnology, Inc. RES 443K OHM 1/8W .1% AXIAL RNC55J4433BSR36

Description
RES 443Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 443Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 443K OHM 1/8W .1% AXIAL - RNC55J4433BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 443K OHM 1/8W .1% AXIAL
RNC55J4433BSR36
RES 443K OHM 1/8W .1% AXIAL RNC55J4433BSR36
RES 443Kohm 1/8W .1% AXIAL

RES 443Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4433BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4433BSR36-ND
Through Hole Resistors RNC55J4433BSR36-ND
443 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

443 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4433BSR36 RNC55J4433BSR36-ND
Product Name RES 443K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 443000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers