Vishay Intertechnology, Inc. RES 44.2K OHM 1/8W .5% AXIAL RNC55J4422DSBSL

Description
RES 44.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/8W .5% AXIAL - RNC55J4422DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/8W .5% AXIAL
RNC55J4422DSBSL
RES 44.2K OHM 1/8W .5% AXIAL RNC55J4422DSBSL
RES 44.2Kohm 1/8W .5% AXIAL

RES 44.2Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4422DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4422DSBSL-ND
Through Hole Resistors RNC55J4422DSBSL-ND
44.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4422DSBSL RNC55J4422DSBSL-ND
Product Name RES 44.2K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details