Vishay Intertechnology, Inc. RES 44.2K OHM 1/8W .1% AXIAL RNC55J4422BRRSL

Description
RES 44.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 44.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2K OHM 1/8W .1% AXIAL - RNC55J4422BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2K OHM 1/8W .1% AXIAL
RNC55J4422BRRSL
RES 44.2K OHM 1/8W .1% AXIAL RNC55J4422BRRSL
RES 44.2Kohm 1/8W .1% AXIAL

RES 44.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4422BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4422BRRSL-ND
Through Hole Resistors RNC55J4422BRRSL-ND
44.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

44.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4422BRRSL RNC55J4422BRRSL-ND
Product Name RES 44.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 44200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details