Vishay Intertechnology, Inc. RES 442 OHM 1/8W 1% AXIAL RNC55J4420FSRSL

Description
RES 442ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 442ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1/8W 1% AXIAL - RNC55J4420FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/8W 1% AXIAL
RNC55J4420FSRSL
RES 442 OHM 1/8W 1% AXIAL RNC55J4420FSRSL
RES 442ohm 1/8W 1% AXIAL

RES 442ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4420FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4420FSRSL-ND
Through Hole Resistors RNC55J4420FSRSL-ND
442 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

442 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4420FSRSL RNC55J4420FSRSL-ND
Product Name RES 442 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details