Vishay Precision Group MF,1/8W,442,1%,25PPM,S/.001%,T/R RNC55J4420FSRE6

Description
MF,1/8W,442,1%,25PPM ,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,442,1%,25PPM ,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,442,1%,25PPM,S/.001%,T/R - RNC55J4420FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,442,1%,25PPM,S/.001%,T/R
RNC55J4420FSRE6
MF,1/8W,442,1%,25PPM,S/.001%,T/R RNC55J4420FSRE6
MF,1/8W,442,1%,25PPM ,S/.001%,T/R

MF,1/8W,442,1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55J4420FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4420FSRE6-ND
Through Hole Resistors RNC55J4420FSRE6-ND
442 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

442 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,442Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M3583 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,442Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M3583
Resistor,metal Film,442Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M3583
Resistor,Metal Film,442Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,442Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J4420FSRE6 RNC55J4420FSRE6-ND 08M3583
Product Name MF,1/8W,442,1%,25PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,442Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers