Vishay Intertechnology, Inc. MF,1/8W,442,.1%,25PPM,S/.001%,BULK RNC55J4420BSB14

Description
MF,1/8W,442,.1%,25PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/8W,442,.1%,25PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,442,.1%,25PPM,S/.001%,BULK - RNC55J4420BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,442,.1%,25PPM,S/.001%,BULK
RNC55J4420BSB14
MF,1/8W,442,.1%,25PPM,S/.001%,BULK RNC55J4420BSB14
MF,1/8W,442,.1%,25PP M,S/.001%,BULK

MF,1/8W,442,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J4420BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4420BSB14-ND
Through Hole Resistors RNC55J4420BSB14-ND
442 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

442 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,442Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 87H8480 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,442Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
87H8480
Resistor,metal Film,442Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 87H8480
Resistor,Metal Film,442Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,442Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J4420BSB14 RNC55J4420BSB14-ND 87H8480
Product Name MF,1/8W,442,.1%,25PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,442Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details