Vishay Intertechnology, Inc. MF,1/8W,73.7K ,.1%,25PPM,S/.001%,BULK RNC55J4372BSB14

Description
MF,1/8W,73.7K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/8W,73.7K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,73.7K ,.1%,25PPM,S/.001%,BULK - RNC55J4372BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,73.7K ,.1%,25PPM,S/.001%,BULK
RNC55J4372BSB14
MF,1/8W,73.7K ,.1%,25PPM,S/.001%,BULK RNC55J4372BSB14
MF,1/8W,73.7K ,.1%,25PPM,S/.001%,B ULK

MF,1/8W,73.7K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J4372BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4372BSB14-ND
Through Hole Resistors RNC55J4372BSB14-ND
43.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4372BSB14 RNC55J4372BSB14-ND
Product Name MF,1/8W,73.7K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers