RES 43.2Kohm 1/8W 1% AXIAL
43.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 43.2K OHM 1/8W 1% AXIAL
Resistor,Metal Film,43.2KOhms,200WV
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RNC55J4322FSB14 | RNC55J4322FSB14-ND | RNC55J4322FSB14 | 83F1207 |
| Product Name | RES 43.2K OHM 1/8W 1% AXIAL | Through Hole Resistors | Through Hole Resistors | Resistor,metal Film,43.2Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 43200 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 8 watts | 0.1250 watts | 8 watts | |
| Configuration | Single Resistor | Single Resistor |