Vishay Intertechnology, Inc. RES 43.2K OHM 1/8W .5% AXIAL RNC55J4322DSB14

Description
RES 43.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 43.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/8W .5% AXIAL - RNC55J4322DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/8W .5% AXIAL
RNC55J4322DSB14
RES 43.2K OHM 1/8W .5% AXIAL RNC55J4322DSB14
RES 43.2Kohm 1/8W .5% AXIAL

RES 43.2Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4322DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4322DSB14-ND
Through Hole Resistors RNC55J4322DSB14-ND
43.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

43.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4322DSB14 RNC55J4322DSB14-ND
Product Name RES 43.2K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 43200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details